Status: | Active |
---|---|
Series: | MAX700 |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
No stock
|
Buy Now | |
Analog Devices
from US$4.99
|
2,587
in stock
|
Buy Now | |
Schukat Electronic
from US$4.61
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.94
|
14
in stock
|
Buy Now | |
CoreStaff
from US$3.78
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$5.95
|
-
|
Buy Now | |
element14
from US$5.17
|
-
|
Buy Now |
Min 200ms Active-Low RESET Pulse on Power-Up, Power-Down, and During Low-Voltage Conditions |
Reset Threshold Factory Trimmed for +5V Systems |
No External Components or Adjustments with +5V-Powered Circuits |
Debounced Manual Reset Input |
Preset or Adjustable Voltage Detection (MAX700) |
Adjustable Hysteresis (MAX700) |
8-Pin PDIP and Narrow SO Packages |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 200 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.62V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 350ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 700 |
IC Temperature Range | Commercial |
Logic Function Number | 700 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 100µA |
Supply Voltage Range | 3V to 15V |
Turn On Threshold Voltage | 4.65V |
Power-Supply Monitor with Rese | Analog Devices |
U-Mon 4,65V/350ms SO8 | Schukat Electronic |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Ic, Power Monitor, Smd, Soic8, 700 | Newark Electronics |
IC, POWER MONITOR, SMD, SOIC8, 700 | element14 |
Where can I find additional details, specifications and documents for a MAX700CSA+ ?
Additional datasheets, footprints and schematics for MAX700CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX700CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX700CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX700CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX700CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX700CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX700CSA+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Transfer Multisort Elektronik, CoreStaff and Newark Electronics have stock available or on a lead time for MAX700CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX700CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX700CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX700CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.