Status: | Active |
---|---|
Series: | MAX698 |
RoHS: | Unknown |
Precision Voltage Monitor |
Power-OK/Reset Time Delay |
Watchdog Timer |
Minimum Component Count |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowOpen DrainPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 5000 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 2.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Open-Drain |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 500ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Power-On Reset and W | Analog Devices |
Mpu Supervisor, 5.5V, Dip-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX698CPA+ ?
Additional datasheets, footprints and schematics for MAX698CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX698CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX698CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX698CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX698CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX698CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX698CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX698CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX698CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX698CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX698CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.