Status: | Production |
---|---|
Series: | MAX6970 |
RoHS: | Compliant |
Device Topology | - |
---|---|
No. of Outputs | 8Outputs |
Output Current | 55mA |
Output Voltage | 36V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, Constant Current, Ssop-16 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, SSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX6970AAE+?
Additional datasheets, footprints and schematics for MAX6970AAE+ are listed on our Part Details page. You can also find images and similar parts to MAX6970AAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6970AAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6970AAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6970AAE+ fall under?
The MAX6970AAE+ is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX6970AAE+ when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6970AAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6970AAE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6970AAE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6970AAE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6970AAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6970AAE+?
You can fill out our help required form which you can use to request a quote for MAX6970AAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.