Status: | Active |
---|---|
Series: | MAX696 |
RoHS: | Unknown |
Adjustable Low-Line Monitor and Power-Down Reset |
Power-OK/Reset Time Delay |
Watchdog Timer—100ms, 1.6s, or Adjustable |
Minimum Component Count |
1µA Standby Current |
Battery-Backup Power Switching (MAX696) |
On-Board Gating of Chip-Enable Signals (MAX697) |
Separate Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 1.2 to 1.8 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 4000 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 5.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | WSOIC |
No. of Pins | 16Pins |
Delay Time | 50ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Cir | Analog Devices |
Mpu Supervisor, Dual, 5.5V, Wsoic-16 | Newark Electronics |
IC, MPU SUPERVISORY CIRCUIT, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a MAX696CWE+ ?
Additional datasheets, footprints and schematics for MAX696CWE+ are listed on our Part Details page. You can also find images and similar parts to MAX696CWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX696CWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX696CWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX696CWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX696CWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX696CWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX696CWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX696CWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX696CWE+ ?
You can fill out our help required form which you can use to request a quote for MAX696CWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.