Status: | Active |
---|---|
Series: | MAX6969 |
RoHS: | Unknown |
25Mb, Industry-Standard, 4-Wire Serial Interface at 5V |
3V to 5.5V Logic Supply |
16 Constant-Current LED Outputs Rated at 5.5V |
Up to 55mA Continuous Current per Output |
Output Current Programmed by Single Resistor |
3% Current Matching Between Outputs |
6% Current Matching Between ICs |
High-Dissipation, 24-Pin Packages |
-40°C to +125°C Temperature Range |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Serial 4-Wire 25Mbit |
Digits or Char. | 16-Segment |
Output Format | Any digit type |
Segment Blinking | No |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/24SOIC (W)/24TSSOP/24 |
BudgetaryPrice (See Notes) | 2.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 16Outputs |
Output Current | 55mA |
Output Voltage | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Port, 5.5V Constant-Current | Analog Devices |
Led Driver, Constant Current, Tssop-24 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX6969AUG+ ?
Additional datasheets, footprints and schematics for MAX6969AUG+ are listed on our Part Details page. You can also find images and similar parts to MAX6969AUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6969AUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6969AUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6969AUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6969AUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6969AUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX6969AUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6969AUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX6969AUG+ ?
You can fill out our help required form which you can use to request a quote for MAX6969AUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.