Status: | Active |
---|---|
Series: | MAX6966 |
RoHS: | Unknown |
High-Speed 26MHz SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
2.25V to 3.6V Operation |
I/O Ports Default to High-Z (LEDs Off) on Power-Up |
I/O Port Inputs Are Overvoltage Protected to 7V |
I/O Port Outputs Are 7V-Rated Open Drain |
I/O Port Outputs Are 10mA or 20mA Constant-Current Static/PWM LED Drivers, or Open-Drain Logic Outputs |
I/O Ports Support Hot Insertion |
Individual 8-Bit PWM Intensity Control for Each LED |
Any Output May Use or Not Use PWM Control |
Exit Shutdown (Warm Start) with Simple Active-Low CS Pulse |
Auto Ramp-Down into Shutdown |
Auto Ramp-Up Out from Shutdown |
0.8µA (typ), 2µA (max) Shutdown Current |
Tiny 3mm x 3mm, 0.8mm High Thin QFN Package |
-40°C to +125°C Temperature Range |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Serial SPI 26Mbit |
Digits or Char. | 10-Segment |
Output Format | Any digit type |
Segment Blinking | No |
VSUPPLY (V) (min) | 2.25 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 10Outputs |
Output Current | 20mA |
Output Voltage | 7V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Input Voltage Min | 2.25V |
Input Voltage Max | 3.6V |
Switching Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6966 |
Common Connection | Anode |
Data / Control Interface | Serial 4 Wire SPI |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 2.25V to 3.6V |
LED Display Type | Discrete LED |
LED Driver Application | Backlights LED Indication |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
10-Port Constant-Current LED D | Analog Devices |
LED DRIVER, 10 PORT, W/IO&PWM, 16QFN | element14 |
Where can I find additional details, specifications and documents for a MAX6966ATE+ ?
Additional datasheets, footprints and schematics for MAX6966ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX6966ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6966ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6966ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6966ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6966ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6966ATE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX6966ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6966ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6966ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX6966ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.