Status: | Active |
---|---|
Series: | MAX6960 |
RoHS: | Unknown |
2.7V to 3.6V Operation |
High-Speed 20MHz Serial Interface |
Trimmed 40mA or 20mA Peak Segment Current |
Directly Drives Either Two Monocolor or One RGY Cathode-Row 8 x 8 Matrix Displays |
Analog Digit-by-Digit Segment Current Calibration |
Digital Digit-by-Digit Segment Current Calibration |
256-Step Panel Intensity Control (All Drivers) |
Four Steps per Color Pixel-Level Intensity Control |
Open/Short LED Detection |
Burst White to Display Memory Planes |
Global Command Access All Devices |
Can Control RGB Panels or Higher Current/Voltage Panels with External Pass Transistors |
Multiple Display Data Planes Ease Animation |
Automatic Plane Switching from 63 Planes per Second to One Plane Every 63s, with Interrupt |
Slew-Rate-Limited Segment Drivers for Lower EMI |
Driver Switching Timing Can Be Spread Between Multiple Drivers to Flatten Power-Supply Peak Demand |
Low-Power Shutdown with Full Data Retention |
-40°C to +125°C Temperature Range |
LCD or LED | LED |
---|---|
Interface | Serial 4-Wire 20Mbit |
Output Format | 8X8 Graphic |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | MQFP/44TQFN/44 |
BudgetaryPrice (See Notes) | 9.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 3.6V |
Output Voltage Max | - |
Output Current Max | 750mA |
Switching Frequency | 8.5MHz |
No. of Outputs | - |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Wire Serially Interfaced 8 x | Analog Devices |
LED DISPLAY DRIVER, -40 TO 125DEG C | element14 |
Led Display Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6960ATH+ ?
Additional datasheets, footprints and schematics for MAX6960ATH+ are listed on our Part Details page. You can also find images and similar parts to MAX6960ATH+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6960ATH+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6960ATH+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6960ATH+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6960ATH+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6960ATH+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6960ATH+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6960ATH+ often in real-time on the comparison pages.
What if I can't find stock of MAX6960ATH+ ?
You can fill out our help required form which you can use to request a quote for MAX6960ATH+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.