400kbps 2-Wire Serial Interface |
3V to 5.5V Operation |
Drive 4 Digits plus 4 or 8 Discrete LEDs |
Drive Common-Cathode LED Digits |
23mA Constant-Current LED Segment Drive |
Hexadecimal Decode/No-Decode Digit Selection |
64-Step Digital Brightness Control |
Slew-Rate-Limited Segment Drivers Reduced EMI |
Debounces Up to Eight Switches with n-Key Rollover (MAX6959 Only) |
IRQ Output When a Key Input Is Debounced (MAX6959 Only) |
20µA Low-Power Shutdown (Data Retained) |
Automotive Temperature Range (-40°C to +125°C) |
Compact 16-Pin PDIP and QSOP Packages |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial 2-Wire 400kbit |
Digits or Char. | 4½-Digit |
Output Format | 7 segment + 2 annunciators |
Fonts | Hexadecimal |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/16QSOP/16 |
BudgetaryPrice (See Notes) | 4.88 |
Device Topology | - |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 275mA |
Switching Frequency | 400kHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Display Driver, 4 Digit, I2C, Qsop16 | Newark Electronics |
LED DISPLAY DRIVER, 4 DIGIT, I2C, QSOP16 | element14 |
Where can I find additional details, specifications and documents for a MAX6958AAEE+ ?
Additional datasheets, footprints and schematics for MAX6958AAEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6958AAEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6958AAEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6958AAEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6958AAEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6958AAEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6958AAEE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6958AAEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6958AAEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6958AAEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6958AAEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.