Status: | Active |
---|---|
Series: | MAX6956 |
RoHS: | Unknown |
400kbps I²C-Compatible Serial Interface |
2.5V to 5.5V Operation |
-40°C to +125°C Temperature Range |
20 or 28 I/O Ports, Each Configurable as Constant-Current LED Driver Push-Pull Logic Output Schmitt Logic Input Schmitt Logic Input with Internal Pullup |
Constant-Current LED Driver |
Push-Pull Logic Output |
Schmitt Logic Input |
Schmitt Logic Input with Internal Pullup |
11µA (max) Shutdown Current |
16-Step Individually Programmable Current Control for Each LED |
Logic Transition Detection for Seven I/O Ports |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Serial 2-Wire 400kbit |
Digits or Char. | 28-Segment |
Output Format | Any digit type |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SSOP/28SSOP/36TQFN/40 |
BudgetaryPrice (See Notes) | 4.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 24mA |
Switching Frequency | 400kHz |
No. of Outputs | 28Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2-Wire-Interfaced, 2.5V to 5.5 | Analog Devices |
Led Display Driver, I2C, Tqfn-40 | Newark Electronics |
LED DISPLAY DRIVER, I2C, TQFN-40 | element14 |
MAXIM,MAX6956ATL+ | RS |
Where can I find additional details, specifications and documents for a MAX6956ATL+ ?
Additional datasheets, footprints and schematics for MAX6956ATL+ are listed on our Part Details page. You can also find images and similar parts to MAX6956ATL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6956ATL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6956ATL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6956ATL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6956ATL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6956ATL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX6956ATL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6956ATL+ often in real-time on the comparison pages.
What if I can't find stock of MAX6956ATL+ ?
You can fill out our help required form which you can use to request a quote for MAX6956ATL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.