Status: | Active |
---|---|
Series: | MAX6955 |
RoHS: | Unknown |
Simplifies Driving 5 x 7 Matrix LED Displays Drives Common-Cathode Monocolor and Bicolor LED Displays Drives Up to 16 Digits 7-Segment, 8 Digits 14-Segment, 8 Digits 16-Segment, 128 Discrete LEDs, or a Combination of Digit Types 2.7V to 5.5V Operation |
Drives Common-Cathode Monocolor and Bicolor LED Displays |
Drives Up to 16 Digits 7-Segment, 8 Digits 14-Segment, 8 Digits 16-Segment, 128 Discrete LEDs, or a Combination of Digit Types |
2.7V to 5.5V Operation |
Standard 2-Wire Interface Supports a Variety of Microprocessor Architectures 400kbps 2-Wire I2C-Compatible Interface |
400kbps 2-Wire I2C-Compatible Interface |
Integrated Flexibility Supports Different Application Requirements Built-In ASCII 104-Character Font for 14-Segment and 16-Segment Digits and Hexadecimal Font for 7-Segment Digits 16-Step Digit-by-Digit Digital Brightness Control Display Blanked on Power-Up Automatic Blinking Control for Each Segment 10µA (typ) Low-Power Shutdown (Data Retained) |
Built-In ASCII 104-Character Font for 14-Segment and 16-Segment Digits and Hexadecimal Font for 7-Segment Digits |
16-Step Digit-by-Digit Digital Brightness Control |
Display Blanked on Power-Up |
Automatic Blinking Control for Each Segment |
10µA (typ) Low-Power Shutdown (Data Retained) |
Five GPIO Port Pins Can Be Configured as Key-Switch Reader to Scan and Debounce Up to 32 Switches with n-Key Rollover IRQ Output when a Key Input Is Debounced |
IRQ Output when a Key Input Is Debounced |
Slew-Rate-Limited Segment Drivers for Lower EMI |
36-Pin SSOP and 40-Pin DIP and TQFN Packages |
Automotive Temperature Range Standard Covers Usage in Harsh Environments |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial 2-Wire 400kbit |
Digits or Char. | 16-Digit 7-Segment8-Digit 14-Segment8-Digit 16-Segment |
Output Format | 14 segments16 segments7 segments |
Fonts | 104 char ASCIIHexadecimal |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SSOP/36TQFN/40 |
BudgetaryPrice (See Notes) | 11.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 935mA |
Switching Frequency | 8MHz |
No. of Outputs | 19Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6955 |
Dimming Control Type | PWM |
Input Voltage | 2.7V to 5.5V |
LED Driver Application | Display Panel Meters |
Operating Temperature Range | -40°C to +125°C |
Output Current | 935mA |
Topology | Common Cathode |
2-Wire Interfaced, 2.7V to 5.5 | Analog Devices |
Led Driver, Smd, 8Mhz, Ssop-36 | Newark Electronics |
DRIVER, LED, 400KBPS, I2C, 36SSOP | element14 |
Where can I find additional details, specifications and documents for a MAX6955AAX+ ?
Additional datasheets, footprints and schematics for MAX6955AAX+ are listed on our Part Details page. You can also find images and similar parts to MAX6955AAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6955AAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6955AAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6955AAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6955AAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6955AAX+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6955AAX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6955AAX+ often in real-time on the comparison pages.
What if I can't find stock of MAX6955AAX+ ?
You can fill out our help required form which you can use to request a quote for MAX6955AAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.