Status: | Active |
---|---|
Series: | MAX6951 |
RoHS: | Unknown |
Prices starting from US$7.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.44
|
80
in stock
|
Buy Now | |
Analog Devices
from US$8.60
|
292
in stock
|
Buy Now | |
Chip One Stop
from US$7.47
|
95
in stock
|
Buy Now | |
Micros
from US$7.11
|
69
in stock
|
Buy Now | |
Schukat Electronic
from US$16.64
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$9.74
|
-
|
Buy Now | |
element14
from US$9.89
|
-
|
Buy Now | |
Farnell
from US$9.26
|
-
|
Buy Now |
High-speed 26MHz SPI-, QSPI-, MICROWIRE-Compatible Serial Interface |
+2.7V to +5.5V Operation |
Individual LED Segment Control |
Segment Blinking Control that Can Be Synchronized Across Multiple Drivers |
Hexadecimal Decode/No-Decode Digit Selection |
Digital Brightness Control |
Display Blanked on Power-Up |
Drives Common-Cathode LED Digits |
Multiplex Clock Syncronizable to External Clock |
Slew-Rate Limited Segment Drivers for Low EMI |
75µA Low-Power Shutdown (Data Retained) |
Small 16-Pin QSOP Package |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial SPI 26Mbit |
Digits or Char. | 8-Digit |
Output Format | 7 segment + DP |
Fonts | Hexadecimal |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 7.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 320mA |
Switching Frequency | 8MHz |
No. of Outputs | 9Outputs |
IC Mounting | SMD |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6951 |
Dimming Control Type | PWM |
Input Voltage | 2.7V to 5.5V |
Interface Type | 3 Wire Serial |
LED Driver Application | Display Panel Meters |
No. of Digits | 8 |
No. of Segments | 7 |
Operating Temperature Range | 0°C to +70°C |
Output Current | 320mA |
Serially Interfaced, +2.7V to | Analog Devices |
LED DRIVER 64SEGMENT 3.3V/5V | RS |
8-Digit 7-Segment LED Display Driver w/ Common Cathode | Micros |
C-EEPROM 8KX8BIT 250NS | Schukat Electronic |
Led Driver, Smd, 8Mhz, Qsop-16 | Newark Electronics |
DRIVER, LED, 8X7 SEG/64, SERIAL, 16QSOP | element14 |
Where can I find additional details, specifications and documents for a MAX6951CEE+ ?
Additional datasheets, footprints and schematics for MAX6951CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6951CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6951CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6951CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6951CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6951CEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6951CEE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Micros and Schukat Electronic have stock available or on a lead time for MAX6951CEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6951CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6951CEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6951CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.