Status: | Active |
---|---|
Series: | MAX6950 |
RoHS: | Unknown |
Prices starting from US$10.87
High-speed 26MHz SPI-, QSPI-, MICROWIRE-Compatible Serial Interface |
+2.7V to +5.5V Operation |
Individual LED Segment Control |
Segment Blinking Control that Can Be Synchronized Across Multiple Drivers |
Hexadecimal Decode/No-Decode Digit Selection |
Digital Brightness Control |
Display Blanked on Power-Up |
Drives Common-Cathode LED Digits |
Multiplex Clock Syncronizable to External Clock |
Slew-Rate Limited Segment Drivers for Low EMI |
75µA Low-Power Shutdown (Data Retained) |
Small 16-Pin QSOP Package |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial SPI 26Mbit |
Digits or Char. | 5-Digit |
Output Format | 7 segment + DP |
Fonts | Hexadecimal |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 6.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 400mA |
Switching Frequency | 8MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serially Interfaced, +2.7V to | Analog Devices |
LED DRIVER 40SEGMENT 3.3V/5V | RS |
Led Display Driver, 5 Digit, Qsop-16 | Newark Electronics |
LED DISPLAY DRIVER, 5 DIGIT, QSOP-16 | element14 |
5Dig LED-Displ-Dr. CC QSOP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX6950EEE+ ?
Additional datasheets, footprints and schematics for MAX6950EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6950EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6950EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6950EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6950EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6950EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6950EEE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6950EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6950EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6950EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6950EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.