Status: | Active |
---|---|
Series: | MAX6947 |
RoHS: | Unknown |
2.25V to 3.6V Operation |
I/O Ports Default to High Impedance (LEDs Off) on Power-Up |
I/O Port Inputs Are Overvoltage Protected to 7V |
I/O Port Outputs Are 7V-Rated Open-Drain, 10mA or 20mA Constant-Current Static/PWM LED Drivers, or Open-Drain Logic Outputs |
I/O Ports Support Hot Insertion |
Individual 8-Bit PWM Intensity Control for Each LED |
Active-Low RST Input Clears Serial Interface and Can Exit Shutdown (Warm Start) |
MAX6946 OSC Input Allows for External PWM Clock Input |
MAX6947 AD0 Input Selects from Two Slave Addresses |
Auto Ramp-Up Out of Shutdown, and Up to 4s Hold-Off Before Ramp-Down into Shutdown |
0.8µA (typ) Shutdown Current |
-40°C to +125°C Temperature Range |
Tiny WLP Package (4 x 4 Grid) |
Interface | Serial - I2C Compatible |
---|---|
I/O | 10 |
Over Voltage Protection (V) | 7 |
Drive Current (mA) | 20 |
VSUPPLY (V) (min) | 2.25 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 10Outputs |
Output Current | 20mA |
Output Voltage | 7V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Input Voltage Min | 2.25V |
Input Voltage Max | 3.6V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Port, Constant-Current LED | Analog Devices |
Led Driver, Constant Current, Tqfn-16 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX6947ATE+ ?
Additional datasheets, footprints and schematics for MAX6947ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX6947ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6947ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6947ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6947ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6947ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6947ATE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6947ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6947ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6947ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX6947ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.