Status: | Active |
---|---|
Series: | MAX693A |
RoHS: | Unknown |
Prices starting from US$7.17
200ms Power-OK/Reset Timeout Period |
1µA Standby Current, 30µA Operating Current |
On-Board Gating of Chip-Enable Signals, 10ns max Delay |
MaxCap® or SuperCap Compatible |
Guaranteed Active-Low RESET Assertion to VCC = +1V |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Power-Fail Accuracy Guaranteed to ±2% (MAX800L/M) |
Available in 16-Pin Narrow SO, Plastic DIP, and TSSOP Packages |
Reset Thresh. (V) | 4.0 to 4.5 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 100 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 3.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Cir | Analog Devices |
MAX693AESE+, Voltage Supervisors | RS |
Mpu Supervisor, 5.5V, Nsoic-16 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX693AESE+ ?
Additional datasheets, footprints and schematics for MAX693AESE+ are listed on our Part Details page. You can also find images and similar parts to MAX693AESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX693AESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX693AESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX693AESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX693AESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX693AESE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for MAX693AESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX693AESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX693AESE+ ?
You can fill out our help required form which you can use to request a quote for MAX693AESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.