Status: | Active |
---|---|
Series: | MAX6934 |
RoHS: | Unknown |
5MHz Industry-Standard 4-Wire Serial Interface |
3V to 5.5V Logic Supply Range |
8V to 76V Grid/Anode Supply Range |
-11V to 0V Filament Bias Supply (MAX6932/MAX6933/MAX6934 Only) |
Push-Pull CMOS High-Voltage Outputs |
Outputs Can Source 40mA, Sink 4mA Continuously |
Outputs Can Source 75mA Repetitive Pulses |
Outputs Can Be Paralleled for Higher Current Drive |
Any Output Can Be Used as a Grid or an Anode Driver |
BLANK Input Simplifies PWM Intensity Control |
-40°C to +125°C Temperature Range as Standard |
VSUPPLY (V) | 3.5 to 5.58.0 to 76.0 |
---|---|
Package/Pins | PLCC/44 |
BudgetaryPrice (See Notes) | 5.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | PLCC |
No. of Pins | 44Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
27-, 28-, and 32-Output, 76V, | Analog Devices |
DISPLAY DRIVER, VFD TUBE, PLCC-44 | element14 |
Display Driver, Vfd Tube, Plcc-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6934AQH+D ?
Additional datasheets, footprints and schematics for MAX6934AQH+D are listed on our Part Details page. You can also find images and similar parts to MAX6934AQH+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6934AQH+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6934AQH+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6934AQH+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6934AQH+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6934AQH+D have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6934AQH+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6934AQH+D often in real-time on the comparison pages.
What if I can't find stock of MAX6934AQH+D ?
You can fill out our help required form which you can use to request a quote for MAX6934AQH+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.