Status: | Active |
---|---|
Series: | MAX692A |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.02
|
58
in stock
|
Buy Now | |
Analog Devices
from US$7.08
|
12,957
in stock
|
Buy Now | |
element14
from US$8.54
|
38
in stock
|
Buy Now | |
Farnell
from US$6.99
|
38
in stock
|
Buy Now | |
CoreStaff
from US$4.08
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
-
|
Buy Now | |
Schukat Electronic
from US$5.78
|
-
|
Buy Now |
Precision Supply Voltage Monitor: 4.65V for MAX690A/MAX802L/MAX805L 4.40V for MAX692A/MAX802M |
4.65V for MAX690A/MAX802L/MAX805L |
4.40V for MAX692A/MAX802M |
Reset Time Delay: 200ms |
Watchdog Timer: 1.6s Timeout |
Battery-Backup Power Switching |
200µA Quiescent Supply Current |
50nA Quiescent Supply Current in Battery-Backup Mode |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Power-Fail Accuracy Guaranteed to ±2% (MAX802L/M) |
Guaranteed Active-Low RESET Assertion to VCC = 1V |
8-Pin SO and DIP Packages |
Reset Thresh. (V) | 4.0 to 4.5 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 350 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Cir | Analog Devices |
MAX692ACPA+, Processor Supervisors | RS |
MPU SUPERVISOR, 5.5V, DIP-8 | element14 |
Mpu Supervisor, 5.5V, Dip-8 | Newark Electronics |
Watchdog 4,40V/200ms DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX692ACPA+ ?
Additional datasheets, footprints and schematics for MAX692ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX692ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX692ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX692ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX692ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX692ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX692ACPA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and CoreStaff have stock available or on a lead time for MAX692ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX692ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX692ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX692ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.