Status: | Active |
---|---|
Series: | MAX6921 |
RoHS: | Unknown |
5MHz Industry-Standard 4-Wire Serial Interface |
3V to 5.5V Logic Supply Range |
8V to 76V Grid/Anode Supply Range |
-11V to 0V Filament Bias Supply (MAX6931 Only) |
Push-Pull CMOS High-Voltage Outputs |
Outputs can Source 40mA, Sink 4mA Continuously |
Outputs can Source 75mA Repetitive Pulses |
Outputs can be Paralleled for Higher Current Drive |
Any Output can be Used as a Grid or an Anode Driver |
Blank Input Simplifies PWM Intensity Control |
Small 28-Pin TSSOP Package |
-40°C to +125°C Temperature Range |
Controller/ Driver | Driver |
---|---|
Display Type | Any type |
Interface | Serial 4-Wire |
Cursor Control | No |
Blink Cntrl. | No |
VSUPPLY (V) | 8.0 to 76.0 |
Package/Pins | PLCC/28SOIC (W)/28TSSOP/28 |
BudgetaryPrice (See Notes) | 4.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
20-Output, 76V, Serial-Interfa | Analog Devices |
DISPLAY DRIVER, 5.5V, TSSOP-28 | Farnell |
Display Driver, 5.5V, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6921AUI+ ?
Additional datasheets, footprints and schematics for MAX6921AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX6921AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6921AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6921AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6921AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6921AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6921AUI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6921AUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6921AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX6921AUI+ ?
You can fill out our help required form which you can use to request a quote for MAX6921AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.