Status: | Active |
---|---|
Series: | MAX691 |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.99
|
83
in stock
|
Buy Now | |
Analog Devices
from US$5.99
|
670
in stock
|
Buy Now | |
Schukat Electronic
from US$7.01
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
83
in stock
|
Buy Now | |
element14
from US$8.54
|
83
in stock
|
Buy Now | |
Micros
from US$3.35
|
50
in stock
|
Buy Now | |
CoreStaff
from US$4.23
|
23
in stock
|
Buy Now |
Supervisory Function Integration Saves Board Space while Fully Protecting Microprocessor-Based Systems Precision Voltage Monitor 4.65V (MAX690, MAX691, MAX694, MAX695) 4.40V (MAX692, MAX693) Power OK/Reset Time Delay 50ms, 200ms, or Adjustable Watchdog Timer 100ms, 1.6s, or Adjustable Battery Backup Power Switching Voltage Monitor for Power Fail or Low Battery Warning Minimum External Component Count |
Precision Voltage Monitor 4.65V (MAX690, MAX691, MAX694, MAX695) 4.40V (MAX692, MAX693) |
4.65V (MAX690, MAX691, MAX694, MAX695) |
4.40V (MAX692, MAX693) |
Power OK/Reset Time Delay 50ms, 200ms, or Adjustable |
50ms, 200ms, or Adjustable |
Watchdog Timer 100ms, 1.6s, or Adjustable |
100ms, 1.6s, or Adjustable |
Battery Backup Power Switching |
Voltage Monitor for Power Fail or Low Battery Warning |
Minimum External Component Count |
Low Power Consumption in Battery Backup Mode Extends Battery Life 1µA Standby Current |
1µA Standby Current |
Onboard Gating of Chip Enable Signals Protects Against Erroneous Data Written to RAM During Low VCC Events |
Reset Thresh. (V) | 4.5 to 5.0 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 5000 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 4.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 16Pins |
Delay Time | 50ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 691 |
Clock Frequency | 247kHz |
Logic Function Number | 691 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 3.5mA |
Supply Voltage Range | 4.75V to 5.5V |
Microprocessor Supervisory Cir | Analog Devices |
Watchdog 4,65V Adj Reset SOL16 | Schukat Electronic |
Mp Supervisory Circuit, 5.5V, Wsoic-16 | Newark Electronics |
SUPERVISORY CIRCUIT, SOIC16, 691 | element14 |
MCU Supervisor, Act.Low-High / Push-Pull, Vthr 4.50÷4.75V, WDG, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a MAX691CWE+ ?
Additional datasheets, footprints and schematics for MAX691CWE+ are listed on our Part Details page. You can also find images and similar parts to MAX691CWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX691CWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX691CWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX691CWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX691CWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX691CWE+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX691CWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX691CWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX691CWE+ ?
You can fill out our help required form which you can use to request a quote for MAX691CWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.