Status: | Active |
---|---|
Series: | MAX691A |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.37
|
534
in stock
|
Buy Now | |
Analog Devices
from US$6.45
|
1,617
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
750
in stock
|
Buy Now | |
element14
from US$6.77
|
534
in stock
|
Buy Now | |
Schukat Electronic
from US$11.59
|
115
in stock
|
Buy Now | |
CoreStaff
from US$4.37
|
3
in stock
|
Buy Now |
200ms Power-OK/Reset Timeout Period |
1µA Standby Current, 30µA Operating Current |
On-Board Gating of Chip-Enable Signals, 10ns max Delay |
MaxCap® or SuperCap Compatible |
Guaranteed Active-Low RESET Assertion to VCC = +1V |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Power-Fail Accuracy Guaranteed to ±2% (MAX800L/M) |
Available in 16-Pin Narrow SO, Plastic DIP, and TSSOP Packages |
Reset Thresh. (V) | 4.5 to 5.0 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 100 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 691 |
Clock Frequency | 250kHz |
Device Marking | MAX691ACPE+ |
IC Generic Number | 691 |
IC Temperature Range | Commercial |
Logic Function Number | 691 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 25mA |
Supply Current | 30µA |
Supply Voltage Range | 4.75V to 5.5V |
Microprocessor Supervisory Cir | Analog Devices |
Mp Supervisor, Dip-16, 70Deg C | Newark Electronics |
IC, SUPERVISORY CIRCUIT, DIP16, 691 | element14 |
Watchdog 4,65V Adj Reset DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX691ACPE+ ?
Additional datasheets, footprints and schematics for MAX691ACPE+ are listed on our Part Details page. You can also find images and similar parts to MAX691ACPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX691ACPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX691ACPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX691ACPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX691ACPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX691ACPE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX691ACPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX691ACPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX691ACPE+ ?
You can fill out our help required form which you can use to request a quote for MAX691ACPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.