Status: | Active |
---|---|
Series: | MAX690A |
RoHS: | Unknown |
Prices starting from US$2.12
Precision Supply Voltage Monitor: 4.65V for MAX690A/MAX802L/MAX805L 4.40V for MAX692A/MAX802M |
4.65V for MAX690A/MAX802L/MAX805L |
4.40V for MAX692A/MAX802M |
Reset Time Delay: 200ms |
Watchdog Timer: 1.6s Timeout |
Battery-Backup Power Switching |
200µA Quiescent Supply Current |
50nA Quiescent Supply Current in Battery-Backup Mode |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Power-Fail Accuracy Guaranteed to ±2% (MAX802L/M) |
Guaranteed Active-Low RESET Assertion to VCC = 1V |
8-Pin SO and DIP Packages |
Reset Thresh. (V) | 4.5 to 5.0 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 350 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Watchdog 4,65V/200ms SO8 | Schukat Electronic |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Microprocessor Supervisory Cir | Analog Devices |
Processor Supervisor 4.65V 4.65V SOIC8 | RS |
Where can I find additional details, specifications and documents for a MAX690ACSA+T ?
Additional datasheets, footprints and schematics for MAX690ACSA+T are listed on our Part Details page. You can also find images and similar parts to MAX690ACSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX690ACSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX690ACSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX690ACSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX690ACSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX690ACSA+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX690ACSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX690ACSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX690ACSA+T ?
You can fill out our help required form which you can use to request a quote for MAX690ACSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.