Status: | Active |
---|---|
Series: | MAX6895 |
RoHS: | Unknown |
1.8% Accurate Adjustable Threshold Over Temperature |
Operate from VCC of 1.5V to 5.5V |
Capacitor-Adjustable Delay |
Active-High/-Low Enable Input Options |
Active-High/-Low Output Options |
Open-Drain (28V Tolerant)/Push-Pull Output Options |
Low Supply Current (10µA, typ) |
Fully Specified from -40°C to +125°C |
Ultra-Small 6-Pin µDFN Package or Thin SOT23 Package |
AEC-Q100 Qualified (MAX6896AAZT/V+, MAX6895AAZT/V+T, and MAX6897AAZT/V+ Only) |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.8 |
Reset Out | Active HighPush-Pull |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputOvervoltage/Window Monitor |
ICC (µA) (max) | 20 |
Package/Pins | TSOT/6UDFN/6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 500mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull |
Digital IC Case | UDFN |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USmall Adjust Seq/Supervisory Circuits | RS |
Ultra-Small, Adjustable Sequen | Analog Devices |
Mpu Supervisor, 5.5V, Udfn-6 | Newark Electronics |
MPU SUPERVISOR, 5.5V, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6895AALT+T ?
Additional datasheets, footprints and schematics for MAX6895AALT+T are listed on our Part Details page. You can also find images and similar parts to MAX6895AALT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6895AALT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6895AALT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6895AALT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6895AALT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6895AALT+T have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6895AALT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6895AALT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6895AALT+T ?
You can fill out our help required form which you can use to request a quote for MAX6895AALT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.