Ultra-Low 170nA (typ) Supply Current |
Reset Thresholds from +1.575V to +4.625V in Approximately 100mV Increments |
Six Minimum Reset Timeout Period Options from 10ms to 1200ms |
Manual Reset Option |
Watchdog Timer Option |
Pin-Selectable 10ms/150ms (min) Reset Timeout Period (MAX6861/MAX6862/MAX6863) |
Immune to Short VCC Transients |
Guaranteed Reset Valid to VCC = +1.1V |
Three Reset Output Options: Push-Pull active-low RESET Push-Pull RESET Open-Drain active-low RESET |
Push-Pull active-low RESET |
Push-Pull RESET |
Open-Drain active-low RESET |
No External Components |
Small 5-Pin SOT23 Package |
Pin Compatible to the TPS3836/TPS3837/TPS3838 (MAX6861/MAX6862/MAX6863) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 1ms to 15ms85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 0.17 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.96 |
Threshold Voltage | 2.925V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mp Supervisor, Single, 2.925V, Sot-23-5 | Newark Electronics |
MP SUPERVISOR, SINGLE, 2.925V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6861UK29+T ?
Additional datasheets, footprints and schematics for MAX6861UK29+T are listed on our Part Details page. You can also find images and similar parts to MAX6861UK29+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6861UK29+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6861UK29+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6861UK29+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6861UK29+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6861UK29+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6861UK29+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6861UK29+T often in real-time on the comparison pages.
What if I can't find stock of MAX6861UK29+T ?
You can fill out our help required form which you can use to request a quote for MAX6861UK29+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.