Status: | Active |
---|---|
Series: | MAX6845 |
RoHS: | Unknown |
Factory-Set Reset Threshold Voltages for Monitoring Supplies from 0.9V to 1.5V (MAX6841/MAX6842) |
Adjustable Threshold RESET IN (MAX6843/MAX6844/MAX6845) |
Low Power Consumption: 5.7µA (typ) |
±2.5% Reset Threshold Accuracy Over Temperature |
Five Timeout Periods: 150µs (Voltage Detector Version), 1.5ms, 30ms, 210ms, and 1.68s |
Available in Three Output Configurations Push-Pull active-low RESET Push-Pull RESET Open-Drain active-low RESET |
Push-Pull active-low RESET |
Push-Pull RESET |
Open-Drain active-low RESET |
Guaranteed Reset Valid to VCC = 0.55V (Active Low) |
Manual Reset Input |
Immune to Short VCC Transients |
Space-Saving 5-Pin SOT23 Package |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms<1ms>1s |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual Reset |
ICC (µA) (max) | 20 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 550mV |
Supply Voltage Max | 1.8V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 1.8V, Sot-23-5 | Newark Electronics |
MPU SUPERVISOR, 1.8V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6845UKD3+T ?
Additional datasheets, footprints and schematics for MAX6845UKD3+T are listed on our Part Details page. You can also find images and similar parts to MAX6845UKD3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6845UKD3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6845UKD3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6845UKD3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6845UKD3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6845UKD3+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6845UKD3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6845UKD3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6845UKD3+T ?
You can fill out our help required form which you can use to request a quote for MAX6845UKD3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.