Status: | Active |
---|---|
Series: | MAX682 |
RoHS: | Unknown |
Prices starting from US$2.40
Ultra-Small: 1µF Capacitors per 100mA of Output Current |
No Inductors Required |
1.1mm Height in µMAX Package (MAX683/MAX684) |
Up to 250mA Output Current (MAX682) |
Regulated ±4% Output Voltage |
50kHz to 2MHz Adjustable Switching Frequency |
2.7V to 5.5V Input Voltage |
100µA Quiescent Current in Pulse-Skipping Mode |
0.1µA Shutdown Current |
Topology | Regulated |
---|---|
VIN (V) (min) | 2.7 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.25 |
Unadj. VOUT (V) | 5 |
IQ (mA) (max) | 0.18 |
Switching Frequency (kHz) | 1000 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 250mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
Charge Pump, Boost, 5V, Nsoic-8 | Newark Electronics |
CHARGE PUMP, BOOST, 5V, NSOIC-8 | element14 |
3.3V Input to Regulated 5V Out | Analog Devices |
CHARGE PUMP STPUP 5.05V 250MA | RS |
Where can I find additional details, specifications and documents for a MAX682ESA+ ?
Additional datasheets, footprints and schematics for MAX682ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX682ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX682ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX682ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX682ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX682ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX682ESA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX682ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX682ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX682ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX682ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.