Status: | Active |
---|---|
Series: | MAX6819 |
RoHS: | Unknown |
Adjustable Primary Supply Voltage Monitor (Monitors Down to 0.62V) |
Internal Charge Pump to Enhance External Secondary Supply N-Channel MOSFET Switch |
Delay from Primary Supply Good to Secondary Supply Enabled Factory Fixed 200ms (MAX6819) Capacitor Adjustable (MAX6820) |
Factory Fixed 200ms (MAX6819) |
Capacitor Adjustable (MAX6820) |
Logic Driven ENABLE Input (MAX6819) |
Immune to Short Voltage Transients |
Few External Components |
-40°C to +125°C Operating Temperature Range |
Small 6-Pin SOT23 Package |
# Input Channels | 2 |
---|---|
Interface | Factory FixedR/C Adjustable |
Option | Sequence |
VIN (V) (max) | <6 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 618mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 900mV |
Supply Voltage Max | 5.5V |
Reset Type | - |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sot-23-6 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6819UT+T ?
Additional datasheets, footprints and schematics for MAX6819UT+T are listed on our Part Details page. You can also find images and similar parts to MAX6819UT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6819UT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6819UT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6819UT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6819UT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6819UT+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6819UT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6819UT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6819UT+T ?
You can fill out our help required form which you can use to request a quote for MAX6819UT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.