Status: | Active |
---|---|
Series: | MAX680 |
RoHS: | Unknown |
95% Voltage-Conversion Efficiency |
85% Power-Conversion Efficiency |
+2V to +6V Voltage Range |
Only Four External Capacitors Required (MAX680) |
No Capacitors Required (MAX681) |
500µA Supply Current |
Monolithic CMOS Design |
Topology | DoublerDual OutputInverterUnregulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 6 |
IOUT (A) (typ) | 0.01 |
Unadj. VOUT (V) | +2xVIN-2xVIN |
IQ (mA) (max) | 2 |
Switching Frequency (kHz) | 8 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 10mA |
Fixed Output Voltage Nom. | 10V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 10V |
+5V to ±10V Voltage Converters | Analog Devices |
Charge Pump, Doubler/Inverting, Dip-8 | Newark Electronics |
CHARGE PUMP, DOUBLER/INVERTING, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX680EPA+ ?
Additional datasheets, footprints and schematics for MAX680EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX680EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX680EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX680EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX680EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX680EPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX680EPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX680EPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX680EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX680EPA+ ?
You can fill out our help required form which you can use to request a quote for MAX680EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.