Status: | Active |
---|---|
Series: | MAX680 |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
504
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
200
in stock
|
Buy Now | |
Analog Devices
from US$3.56
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
173
in stock
|
Buy Now | |
element14
from US$3.64
|
173
in stock
|
Buy Now | |
Farnell
from US$3.38
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.10
|
25
in stock
|
Buy Now | |
CoreStaff
from US$2.09
|
12
in stock
|
Buy Now | |
Schukat Electronic
from US$3.17
|
-
|
Buy Now |
95% Voltage-Conversion Efficiency |
85% Power-Conversion Efficiency |
+2V to +6V Voltage Range |
Only Four External Capacitors Required (MAX680) |
No Capacitors Required (MAX681) |
500µA Supply Current |
Monolithic CMOS Design |
Topology | DoublerDual OutputInverterUnregulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 6 |
IOUT (A) (typ) | 0.01 |
Unadj. VOUT (V) | +2xVIN-2xVIN |
IQ (mA) (max) | 2 |
Switching Frequency (kHz) | 8 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 10mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 4V |
Adjustable Output Voltage Max | 12V |
Topology | Boost Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 680 |
Frequency | 8kHz |
IC Temperature Range | Commercial |
Logic Function Number | 680 |
No. of Outputs | 1Outputs |
Operating Frequency | 8kHz |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.12A |
Output Voltage | 10V |
Output Voltage Max | 12V |
Output Voltage Min | 4V |
Power Supply IC Type | Voltage converter |
Primary Input Voltage | 6V |
Supply Voltage Min | 2V |
Voltage Regulator Type | Dual Charge-Pump |
CHARGE PUMP INV/STPUP 10V 10MA | RS |
+5V to ±10V Voltage Converters | Analog Devices |
Dc-Dc Charge Pump, Boost/Inv, 70Deg C | Newark Electronics |
IC, DUAL VOLT CONVERTER, SOIC8, 680 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
U-Conv 5V +-10V SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX680CSA+ ?
Additional datasheets, footprints and schematics for MAX680CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX680CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX680CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX680CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX680CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX680CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX680CSA+ have stock available?
Authorised distributors including RS, Chip One Stop, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX680CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX680CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX680CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX680CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.