Status: | Active |
---|---|
Series: | MAX6802 |
RoHS: | Unknown |
Ultra-Low 0.7V Operating Supply Voltage |
Low 4.0µA Supply Current |
Precision Monitoring of 2.85V to 5.0V Power-Supply Voltages |
Reset Thresholds Available from 2.63V to 4.80V, in Approximately 100mV Increments |
Fully Specified over Temperature |
Three Power-On Reset Timeout Periods Available (1ms min, 20ms min, 100ms min) |
Low Cost |
Three Available Output Structures: Push/Pull RESET, Push/Pull active-low RESET, Open-Drain active-low RESET |
Guaranteed RESET/active-low RESET Valid to VCC = 0.7V (MAX6800/MAX6801) |
Power-Supply Transient Immunity |
No External Components Required |
3-Pin SOT23 Package |
Pin Compatible with MAX809/MAX810, MAX6326/MAX6327/MAX6328, and MAX6346/MAX6347/MAX6348 |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 12 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 1.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3-Pin, Low-Power µP Reset Circ | Analog Devices |
Mpu Supervisor, 5.5V, Sot-23-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a MAX6802UR29D3+T ?
Additional datasheets, footprints and schematics for MAX6802UR29D3+T are listed on our Part Details page. You can also find images and similar parts to MAX6802UR29D3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6802UR29D3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6802UR29D3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6802UR29D3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6802UR29D3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6802UR29D3+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6802UR29D3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6802UR29D3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6802UR29D3+T ?
You can fill out our help required form which you can use to request a quote for MAX6802UR29D3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.