Status: | Active |
---|---|
Series: | MAX6777 |
RoHS: | Unknown |
1.0%-Accurate Threshold Specified Over Temperature |
Single/Dual, Low-Battery Output Options |
Low 3µA Battery Current |
Open-Drain or Push-Pull Low-Battery Outputs |
Fixed or Adjustable Hysteresis |
Low-Input Leakage Current Allows Use of Large Resistors |
Guaranteed Valid Low-Battery-Output Logic State Down to VBATT = 1V |
Immune to Short Battery Transients |
Fully Specified from -40°C to +85°C |
Small 5-Pin SC70 or Ultra-Small 6-Pin µDFN (1mm x 1.5mm) Package |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1 |
Reset Out | Active LowPush-Pull |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Power Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 7 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 1.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Multi-Chemistry |
---|---|
IC Interface Type | - |
No. of Batteries | - |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-Power, 1-Accurate Battery | Analog Devices |
Battery Monitor, -40 To 85Deg C | Newark Electronics |
BATTERY MONITOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX6777XK+T ?
Additional datasheets, footprints and schematics for MAX6777XK+T are listed on our Part Details page. You can also find images and similar parts to MAX6777XK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6777XK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6777XK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6777XK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6777XK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6777XK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6777XK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6777XK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6777XK+T ?
You can fill out our help required form which you can use to request a quote for MAX6777XK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.