Status: | Active |
---|---|
Series: | MAX6754 |
RoHS: | Unknown |
Single- or Dual-Supply Voltage Monitors |
Factory-Trimmed Window Threshold Options for 5V, 3.3V, 3V, 2.5V, 1.8V, 1.5V, 1.2V, and 0.9V Supplies |
Externally Adjustable Window Monitoring Options for Supplies Down to 0.5V |
Selectable Window Threshold Options (±5%, ±10%, ±15%) |
Single (Combined UV/OV) or Dual (Separate UV and OV) Outputs |
20µs (typ) or 100ms (min) Timeout Period Options (MAX6754–MAX6762) |
Manual Reset Input (MAX6754–MAX6762) |
Latched Overvoltage Output Function (MAX6760/MAX6761/MAX6762) |
Immune to Short Voltage Transients |
Low 10µA Supply Current |
Low-Voltage Operation (Outputs Valid for VCC Down to 1V) |
-40°C to +125°C Operating Temperature Range |
Small SOT23 and TDFN Packages |
AEC-Q100 Qualified (/V Parts Only, Refer to Ordering Information) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms<1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual ResetOvervoltage/Window Monitor |
ICC (µA) (max) | 23 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.878V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 185ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Single/Dual-Voltage | Analog Devices |
Mpu Supervisor, 6V, Sot-23-5 | Newark Electronics |
MPU SUPERVISOR, 6V, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MAX6754UKTD3+T ?
Additional datasheets, footprints and schematics for MAX6754UKTD3+T are listed on our Part Details page. You can also find images and similar parts to MAX6754UKTD3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6754UKTD3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6754UKTD3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6754UKTD3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6754UKTD3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6754UKTD3+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6754UKTD3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6754UKTD3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6754UKTD3+T ?
You can fill out our help required form which you can use to request a quote for MAX6754UKTD3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.