Status: | Active |
---|---|
Series: | MAX6746 |
RoHS: | Unknown |
Configurable Reset and Watchdog Options EnablesWide Variety of Applications Factory-Set Reset Threshold Options from 1.575V to 5V in ~ 100mV Increments Adjustable Reset Threshold Options Single/Dual Voltage Monitoring Capacitor-Adjustable Reset Timeout Capacitor-Adjustable Watchdog Timeout Min/Max (Windowed) Watchdog Option Manual-Reset Input Option Push-Pull or Open-Drain Active-Low RESET Output Options |
Factory-Set Reset Threshold Options from 1.575V to 5V in ~ 100mV Increments |
Adjustable Reset Threshold Options |
Single/Dual Voltage Monitoring |
Capacitor-Adjustable Reset Timeout |
Capacitor-Adjustable Watchdog Timeout |
Min/Max (Windowed) Watchdog Option |
Manual-Reset Input Option |
Push-Pull or Open-Drain Active-Low RESET Output Options |
3.7µA Supply Current Reduces System Power Consumption |
Integrated Power Supply Protection Increases Robustness Power-Supply Transient Immunity Guaranteed Active-Low RESET Valid for VCC ≥ 1V |
Power-Supply Transient Immunity |
Guaranteed Active-Low RESET Valid for VCC ≥ 1V |
8-Pin SOT23 Packages Saves Board Space |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Trim Variants |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | Cap AdjustableInput (WDI) |
Watchdog Timeout | 1s to 2s<1s>2sAdjustable |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 10 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.625V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 8Pins |
Delay Time | 7.59ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sot-23-8 | Newark Electronics |
Processor Supervisor 2.625V 1.575V to 5V 8-Pin SOT-23 T/R | Avnet Asia |
MPU SUPERVISOR, 5.5V, SOT-23-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX6746KA26+T ?
Additional datasheets, footprints and schematics for MAX6746KA26+T are listed on our Part Details page. You can also find images and similar parts to MAX6746KA26+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6746KA26+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6746KA26+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6746KA26+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6746KA26+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6746KA26+T have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX6746KA26+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6746KA26+T often in real-time on the comparison pages.
What if I can't find stock of MAX6746KA26+T ?
You can fill out our help required form which you can use to request a quote for MAX6746KA26+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.