Status: | Active |
---|---|
Series: | MAX6730 |
RoHS: | Unknown |
VCC1 (Primary Supply) Reset Threshold Voltages from +1.575V to +4.63V |
VCC2 (Secondary Supply) Reset Threshold Voltages from +0.79V to +3.08V |
Adjustable RSTIN Threshold for Monitoring Voltages Down to +0.63V (MAX6734/MAX6735 Only) |
Six Reset Timeout Options |
Watchdog Timer with Independent Watchdog Output 35s (min) Initial Watchdog Startup Period 1.12s (min) Normal Watchdog Timeout Period |
35s (min) Initial Watchdog Startup Period |
1.12s (min) Normal Watchdog Timeout Period |
Manual Reset Input (MAX6730/MAX6731/MAX6734/MAX6735) |
Guaranteed Reset Valid down to VCC1 or VCC2 = +0.8V |
Push-Pull Active-Low RESET or Open-Drain Active-Low RESET Output |
Immune to Short VCC Transients |
Low Supply Current: 14µA (typ) at +3.6V |
Small 6-Pin and 8-Pin SOT23 Packages |
AEC-Q100 Qualified: MAX6734KATGD3/V+T, MAX6734KALTD3/V+T |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms>1s |
Watchdog Feature | Extended Setup PeriodInput (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s>2s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 37 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.925V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, 5.5V, SOT-23-6 | element14 |
Single-/Dual-/Triple-Voltage µ | Analog Devices |
Mpu Supervisor, 5.5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6730UTSD3+T ?
Additional datasheets, footprints and schematics for MAX6730UTSD3+T are listed on our Part Details page. You can also find images and similar parts to MAX6730UTSD3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6730UTSD3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6730UTSD3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6730UTSD3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6730UTSD3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6730UTSD3+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX6730UTSD3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6730UTSD3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6730UTSD3+T ?
You can fill out our help required form which you can use to request a quote for MAX6730UTSD3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.