Status: | Active |
---|---|
Series: | MAX6717 |
RoHS: | Unknown |
VCC1 (primary supply) Reset Threshold Voltages from 1.58V to 4.63V |
VCC2 (secondary supply) Reset Threshold Voltages from 0.79V to 3.08V |
Externally Adjustable RSTIN Threshold for Auxiliary/Triple-Voltage Monitoring (0.62V internal reference) |
Watchdog Timer Option 35s (min) Long Startup Period 1.12s (min) Normal Timeout Period |
35s (min) Long Startup Period |
1.12s (min) Normal Timeout Period |
Manual Reset Input Option |
Power-Fail Input/Power-Fail Output Option (Push-Pull and Open-Drain Active-Low) |
Guaranteed Reset Valid Down to VCC1 or VCC2 = 0.8V |
Reset Output Logic Options |
Immune to Short VCC Transients |
Low Supply Current 14µA (typ) at 3.6V |
Small 5, 6, and 8-Pin SOT23 Packages |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
Interface | Factory Fixed |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s>1s |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 37 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 3.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mp Supervisor, Dual, Sot-23-5 | Newark Electronics |
MP SUPERVISOR, DUAL, SOT-23-5 | element14 |
Dual/Triple Ultra-Low-Voltage | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6717UKSHD3+T ?
Additional datasheets, footprints and schematics for MAX6717UKSHD3+T are listed on our Part Details page. You can also find images and similar parts to MAX6717UKSHD3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6717UKSHD3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6717UKSHD3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6717UKSHD3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6717UKSHD3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6717UKSHD3+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6717UKSHD3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6717UKSHD3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6717UKSHD3+T ?
You can fill out our help required form which you can use to request a quote for MAX6717UKSHD3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.