Status: | Active |
---|---|
Series: | MAX6707A |
RoHS: | Unknown |
Small 8-Pin SOT23 Package |
Precision Monitoring of +5.0V, +3.3V, +3.0V, +2.5V Supply Voltages |
140ms Reset Timeout Delay |
Power-Fail Input with Independent Output; Monitor Inputs Down to 0.62V (MAX6704—MAX6708) |
Dual Adjustable Reset Input for Triple-Voltage Monitoring (MAX6701(A)/MAX6702(A)/MAX6703(A)) |
1.6s Watchdog Timeout Period (MAX6701(A)—MAX6707(A)) |
Independent Watchdog Output (MAX6701(A)/MAX6702(A)/MAX6703(A)/MAX6705(A)/MAX6706(A)/MAX6707(A)) |
Manual Reset Input |
Four Reset Output Stage Options |
Active Low Push-Pull (MAX6701(A), MAX6705(A)) |
Active Low Open Drain (MAX6703(A), MAX6707(A)) |
Active High Push-Pull (MAX6702(A), MAX6706(A)) |
Dual Active Low/High Push-Pull (MAX6704, MAX6708) |
Guaranteed Reset Valid to VCC = 1V |
Immune to Short Falling VCC Transients |
Low Cost, Few External Components |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 25 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, SOT23, µP Supervi | Analog Devices |
MP SUPERVISOR W/ WATCHDOG, DUAL, SOT23-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX6707ASKA+T ?
Additional datasheets, footprints and schematics for MAX6707ASKA+T are listed on our Part Details page. You can also find images and similar parts to MAX6707ASKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6707ASKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6707ASKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6707ASKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6707ASKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6707ASKA+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX6707ASKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6707ASKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX6707ASKA+T ?
You can fill out our help required form which you can use to request a quote for MAX6707ASKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.