Status: | Active |
---|---|
Series: | MAX6690 |
RoHS: | Unknown |
High Accuracy ±2°C (max) from +70°C to +100°C (Remote) |
11-Bit, 0.125°C Resolution |
Dual Channel: Measures Remote and Local Temperature |
No Calibration Required |
Programmable Under/Overtemperature Alarms |
I²C-Compatible/SMBus Interface |
+3V to +5.5V Supply Range |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Alert |
Functions | Remote & Local Sensor |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 11 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2°C Accurate Remote/Local Temp | Analog Devices |
Temperature Sensor, 2Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX6690MEE+ ?
Additional datasheets, footprints and schematics for MAX6690MEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6690MEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6690MEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6690MEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6690MEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6690MEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6690MEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6690MEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6690MEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6690MEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6690MEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.