Status: | Active |
---|---|
Series: | MAX6686 |
RoHS: | Unknown |
No distributors results available
Pin-Programmed Lower Temperature Threshold from +40°C to +80°C or +75°C to +115°C (5°C Increments) |
Preset Upper Threshold: +120°C or +125°C |
Open-Drain, Active-Low Output for Upper Temperature Alarm |
CMOS Push-Pull, Active-High or Open-Drain, Active-Low Output for Lower Temperature Alarm |
1.5°C Accuracy |
3.0V to 5.5V, 200µA Supply |
8-Pin µMAX Package |
Switch Type | Remote |
---|---|
Interface | Logic |
Functions | Dual Output Temperature Switch |
Accuracy (±°C) | 1 |
Temp. Thresh. (°C) | T(High): +120°C or +125°CT(Low): +40°C to +115°C in 5°C increments |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | -75°C |
Sensing Temperature Max | 115°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX6686AU75L+ ?
Additional datasheets, footprints and schematics for MAX6686AU75L+ are listed on our Part Details page. You can also find images and similar parts to MAX6686AU75L+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6686AU75L+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6686AU75L+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6686AU75L+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6686AU75L+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6686AU75L+ have stock available?
There is no stock from authorised distributors for MAX6686AU75L+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6686AU75L+ often in real-time on the comparison pages.
What if I can't find stock of MAX6686AU75L+ ?
You can fill out our help required form which you can use to request a quote for MAX6686AU75L+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.