Status: | Active |
---|---|
Series: | MAX6682 |
RoHS: | Unknown |
Converts Thermistor Temperature to Digital Data |
Low Average Thermistor Current Minimizes Self-Heating Errors |
Low Supply Current, 21µA (typ) Including 10kΩ Thermistor Current |
Internal Voltage Reference Isolates Thermistor from Power-Supply Noise |
10-Bit Resolution |
Accommodates Any Thermistor Temperature Range |
Output Data Scaled for Direct Temperature Readings from 0°C to +50°C |
Simple SPI-Compatible Interface |
Small, 8-Pin µMAX Package |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Functions | Thermistor-to-Digital Converter |
Parasite Pwr. | No |
Temp. Resolution (bits) | 10 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TEMPERATURE SENSOR, UMAX-8 | element14 |
Thermistor-to-Digital Converte | Analog Devices |
Temperature Sensor, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6682MUA+ ?
Additional datasheets, footprints and schematics for MAX6682MUA+ are listed on our Part Details page. You can also find images and similar parts to MAX6682MUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6682MUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6682MUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6682MUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6682MUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6682MUA+ have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX6682MUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6682MUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6682MUA+ ?
You can fill out our help required form which you can use to request a quote for MAX6682MUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.