Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
TEMPERATURE SENSOR, 1DEG C, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX6670AUB60+?
Additional datasheets, footprints and schematics for MAX6670AUB60+ are listed on our Part Details page. You can also find images and similar parts to MAX6670AUB60+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6670AUB60+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6670AUB60+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6670AUB60+ fall under?
The MAX6670AUB60+ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MAX6670AUB60+ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6670AUB60+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6670AUB60+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6670AUB60+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX6670AUB60+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6670AUB60+ often in real-time on the comparison pages.
What if I can't find stock of MAX6670AUB60+?
You can fill out our help required form which you can use to request a quote for MAX6670AUB60+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.