Status: | Active |
---|---|
Series: | MAX666 |
RoHS: | Unknown |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 15 |
Rated ILOAD (mA) | 40 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 12 |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 40mA |
Linear Regulator Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
Dual Mode™ 5V Programmable Mic | Analog Devices |
Linear Volt Reg, 0.04A, 5V, Nsoic-8 | Newark Electronics |
LINEAR VOLT REG, 0.04A, 5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX666ESA+ ?
Additional datasheets, footprints and schematics for MAX666ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX666ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX666ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX666ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX666ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX666ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX666ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX666ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX666ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX666ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX666ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.