Status: | Active |
---|---|
Series: | MAX666 |
RoHS: | Unknown |
Prices starting from US$1.88
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 15 |
Rated ILOAD (mA) | 40 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 12 |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.3V |
Adjustable Output Voltage Max | 16V |
Output Current | 40mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 666 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.004A |
Output Voltage Adjustable Range | 1.3V to 16V |
Output Voltage Max | 16V |
Output Voltage Min | 1.3V |
Primary Input Voltage | 16.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
V Reg Adj +2/16.5V, Smd, Soic8, 666 | Newark Electronics |
V REG ADJ +2/16.5V, SMD, SOIC8, 666 | element14 |
Dual Mode™ 5V Programmable Mic | Analog Devices |
Dual Mode 5V Prog Voltage Regulator | RS |
Where can I find additional details, specifications and documents for a MAX666CSA+ ?
Additional datasheets, footprints and schematics for MAX666CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX666CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX666CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX666CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX666CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX666CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX666CSA+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX666CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX666CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX666CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX666CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.