Status: | Active |
---|---|
Series: | MAX6665 |
RoHS: | Unknown |
On-Chip 250mA Fan Switch |
No External Components Required |
Factory-Programmed Thresholds |
Two Overtemperature Warning Signals |
Pin-Selectable 1°C, 4°C, and 8°C Hysteresis |
Low 65µA Supply Current |
Fan Controller Functions | Temperature Switch/Temperature Comparator |
---|---|
Interface | Logic |
Fan Control | Linear |
Accuracy (±°C) | 3 |
Temp. Thresh. (°C) | Factory Programmed |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 250mA |
Output Voltage | 24V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Output Type | Push Pull |
Output Voltage Max | 24V |
Output Voltage Min | 4.5V |
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Max | 125°C |
Sensing Temperature Min | -40°C |
Sensor Case Style | NSOIC |
TEMPERATURE SENSOR, 1DEG C, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX6665ASA70+ ?
Additional datasheets, footprints and schematics for MAX6665ASA70+ are listed on our Part Details page. You can also find images and similar parts to MAX6665ASA70+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6665ASA70+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6665ASA70+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6665ASA70+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6665ASA70+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6665ASA70+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX6665ASA70+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6665ASA70+ often in real-time on the comparison pages.
What if I can't find stock of MAX6665ASA70+ ?
You can fill out our help required form which you can use to request a quote for MAX6665ASA70+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.