Status: | Active |
---|---|
Series: | MAX6652 |
RoHS: | Unknown |
Monitors Four Voltages (2.5V, 3.3V, 12V, VCC) |
Monitors Local Temperature |
Temperature Measurement Accuracy, ±2°C (TA = +25°C) |
User-Programmable Voltage and Temperature Thresholds |
Alert Function with Ability to Respond to SMB Alert Response Address |
+2.7V to +5.5V Supply Range |
-40°C to +125°C Temperature Range |
60Hz or 50Hz Line-Frequency Rejection |
Tiny 10-Pin µMAX Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Alert |
Functions | Voltage Monitor |
Accuracy (±°C) | 3 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 8 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temp Sensor System Monitor 10-Pin | RS |
Temperature Sensor and System | Analog Devices |
Temperature Sensor, 125Deg C, Umax-10 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX6652AUB+ ?
Additional datasheets, footprints and schematics for MAX6652AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX6652AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6652AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6652AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6652AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6652AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6652AUB+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6652AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6652AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX6652AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX6652AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.