Status: | Active |
---|---|
Series: | MAX664 |
RoHS: | Unknown |
VIN (V) (min) | -16.5 |
---|---|
VIN (V) (max) | -2 |
Adj. VOUT (V) (min) | -15 |
Adj. VOUT (V) (max) | -1.3 |
Rated ILOAD (mA) | 40 |
Preset VOUT (V) | -5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 12 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | -5V 40mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed Adjustable |
---|---|
Input Voltage Min | -2V |
Input Voltage Max | -16.5V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | -4.75mV |
Adjustable Output Voltage Max | -5.25V |
Output Current | 40mA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | -5V 40mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 664 |
DC / DC Converter IC Case | DIP |
Dropout Voltage Vdo | 350mV |
IC Temperature Range | Commercial |
No. of Outputs | 2 Output, 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current - Output 1 | 40mA |
Output Current - Output 2 | 40mA |
Output Current Max | 0.004A |
Output Voltage | 5V |
Output Voltage - Output 1 | -1.3V |
Output Voltage - Output 2 | -1.3V |
Output Voltage Adjustable Range | 1.3V to 16V |
Output Voltage Max | -1.9V |
Output Voltage Min | -15V |
Primary Input Voltage | -9V |
Supply Voltage Max | -16.5V |
Dual Mode™ 5V Programmable Mic | Analog Devices |
MAX664CPA+, LDV Regulators | RS |
Ldo, -5V/-4.75 To -5.25V, 0.04A, Dip-8 | Newark Electronics |
IC, V REG ADJ +1.3/16V, DIP8, 664 | element14 |
Where can I find additional details, specifications and documents for a MAX664CPA+ ?
Additional datasheets, footprints and schematics for MAX664CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX664CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX664CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX664CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX664CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX664CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX664CPA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX664CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX664CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX664CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX664CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.