Status: | Active |
---|---|
Series: | MAX6643 |
RoHS: | Unknown |
Simple, Automatic Fan-Speed Control |
Internal and External Temperature Sensing |
Detect Fan Failure Through Locked-Rotor Output, Tachometer Output, or Fan-Supply Current Sensing |
Multiple, 1.6% Output Duty-Cycle Steps for Low Audibility of Fan-Speed Changes |
Pin-Selectable or Factory-Selectable Low-Temperature Fan Threshold |
Pin-Selectable or Factory-Selectable High-Temperature Fan Threshold |
Spin-Up Time Ensures Fan Start |
Fan-Start Delay Minimizes Power-Supply Load at Power-Up |
32Hz PWM Output |
Controlled Duty-Cycle Rate-of-Change Ensures Good Acoustic Performance |
2°C Temperature-Measurement Accuracy |
FULLSPD/FULLSPD Input Sets PWM to 100% |
Pin-Selectable Active-Low OT Output Threshold |
16-Pin QSOP and 10-Pin µMAX Packages |
Sensor Type | Remote |
---|---|
Fan Control | PWM |
Accuracy (±°C) | 2 |
Temp. Thresh. (°C) | Programmable |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automatic PWM Fan-Speed Contro | Analog Devices |
PWM CONTROLLER, 5.5V, QSOP-16 | element14 |
Pwm Controller, 5.5V, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6643LBBAEE+T ?
Additional datasheets, footprints and schematics for MAX6643LBBAEE+T are listed on our Part Details page. You can also find images and similar parts to MAX6643LBBAEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6643LBBAEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6643LBBAEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6643LBBAEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6643LBBAEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6643LBBAEE+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6643LBBAEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6643LBBAEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX6643LBBAEE+T ?
You can fill out our help required form which you can use to request a quote for MAX6643LBBAEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.