Status: | Active |
---|---|
Series: | MAX6642 |
RoHS: | Unknown |
Integrated Temperature Sensor Enables Simultaneous Dual Temperature (Remote and Local) Measurements Remote Accuracy ±1°C Local Accuracy ±2°C from +60°C to +100°C Measures Remote Temperature up to +150°C 0.25°C Resolution |
Remote Accuracy ±1°C |
Local Accuracy ±2°C from +60°C to +100°C |
Measures Remote Temperature up to +150°C |
0.25°C Resolution |
Dual Zone Monitoring Automates Over-Temperature Alarms Programmable Remote/Local Temperature Thresholds ALERT Output |
Programmable Remote/Local Temperature Thresholds |
ALERT Output |
Small Footprint 3mm x 3mm TDFN Package with Exposed Pad Low Thermal Mass Reduces Measurement Latency SMBus/I2C Address Hardwired |
3mm x 3mm TDFN Package with Exposed Pad |
Low Thermal Mass Reduces Measurement Latency |
SMBus/I2C Address Hardwired |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Alert |
Functions | Remote & Local SensorSingle Temperature Alarm |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 10 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensor, 1Deg C, Tdfn-6 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, TDFN-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6642ATT94+T ?
Additional datasheets, footprints and schematics for MAX6642ATT94+T are listed on our Part Details page. You can also find images and similar parts to MAX6642ATT94+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6642ATT94+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6642ATT94+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6642ATT94+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6642ATT94+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6642ATT94+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6642ATT94+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6642ATT94+T often in real-time on the comparison pages.
What if I can't find stock of MAX6642ATT94+T ?
You can fill out our help required form which you can use to request a quote for MAX6642ATT94+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.