Status: | Active |
---|---|
Series: | MAX6620 |
RoHS: | Unknown |
Controls Up to Four Independent Fans with Linear (DC) Drive |
Uses Four External Low-Cost Pass Transistors |
1% Accuracy Precision RPM Control |
Controlled Voltage Rate-Of-Change for Best Acoustics |
I²C Bus Interface |
3.0V to 5.5V Supply Voltage Range |
250µA (typ) Operating Supply Current |
3µA (typ) Shutdown Supply Current |
Small 5mm x 5mm Footprint |
Fan Controller Functions | Fan Failure Detector |
---|---|
Interface | 2-Wire/I2C/SMBus |
Fan Control | Linear |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC |
---|---|
No. of Outputs | 4Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad Linear Fan-Speed Controll | Analog Devices |
MAXIM,MAX6620ATI+ | RS |
Fan Controller, Dc, Tqfn-28 | Newark Electronics |
FAN CONTROLLER, DC, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX6620ATI+ ?
Additional datasheets, footprints and schematics for MAX6620ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX6620ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6620ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6620ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6620ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6620ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6620ATI+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6620ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6620ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX6620ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX6620ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.