Status: | Active |
---|---|
Series: | MAX6612MXK |
RoHS: | Unknown |
Optimized for Use with ADCs |
High Temperature-to-Voltage Slope |
Able to Drive High-Capacitive Loads |
Operates Up to +150°C |
Low Current Consumption (35µA max) |
No Calibration Required |
Space-Saving SC70 Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Accuracy (±°C) | 3 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1.2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 6612 |
No. of Channels | 1Channels |
Operating Temperature Max | 150°C |
Operating Temperature Range | -55°C to +150°C |
Output Voltage | 400mV |
Output Voltage per °C | 19.53mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 35µA |
Supply Voltage DC Max | 1.8V |
Supply Voltage Range | 2.4V to 5.5V |
Temperature Max | 70°C |
Temperature Min | 0°C |
Temperature Sensing Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
High-Slope, Low-Power, Analog | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6612MXK+ ?
Additional datasheets, footprints and schematics for MAX6612MXK+ are listed on our Part Details page. You can also find images and similar parts to MAX6612MXK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6612MXK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6612MXK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6612MXK+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6612MXK+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6612MXK+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX6612MXK+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6612MXK+ often in real-time on the comparison pages.
What if I can't find stock of MAX6612MXK+ ?
You can fill out our help required form which you can use to request a quote for MAX6612MXK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.