Status: | Active |
---|---|
Series: | MAX6608 |
RoHS: | Unknown |
Operate Down to 1.8V Supply |
Low Current Consumption (15µA max) |
Small SC70 and SOT23 Packages |
±2.0°C (max) Accuracy from +20°C to +50°C |
Optimized to Drive Capacitive Loads Up to 1000pF |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Accuracy (±°C) | 3.5 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -20 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -20°C |
Sensing Temperature Max | 85°C |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage Analog Temperature | Analog Devices |
Temperature Sensor, 2Deg C, Sot-23-5 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, SOT-23-5 | element14 |
Temp Sensor Analog 5-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX6608IUK+T ?
Additional datasheets, footprints and schematics for MAX6608IUK+T are listed on our Part Details page. You can also find images and similar parts to MAX6608IUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6608IUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6608IUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6608IUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6608IUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6608IUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX6608IUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6608IUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6608IUK+T ?
You can fill out our help required form which you can use to request a quote for MAX6608IUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.