Status: | Active |
---|---|
Series: | MAX6604 |
RoHS: | Unknown |
JEDEC Compliant |
±1°C Temperature-Monitoring Accuracy |
Overtemperature Interrupt with Programmable Threshold |
+2.7V to +3.6V Operating Voltage Range |
SMBus/I²C-Compatible Interface |
300µA Typical Operating Current |
3µA Typical Shutdown Current |
-20°C to +125°C Operating Temperature Range |
8-Pin TSSOP and 8-Pin TDFN (2mm x 3mm) Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Alert |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 11 |
Oper. Temp. (°C) | -20 to +125 |
Package/Pins | TDFN/8TSSOP/8 |
BudgetaryPrice (See Notes) | 1.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -20°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision Temperature Monitor | Analog Devices |
TEMPERATURE SENSOR, 1DEG C, TSSOP-8 | element14 |
Temperature Sensor, 1Deg C, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6604AAHA+ ?
Additional datasheets, footprints and schematics for MAX6604AAHA+ are listed on our Part Details page. You can also find images and similar parts to MAX6604AAHA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6604AAHA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6604AAHA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6604AAHA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6604AAHA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6604AAHA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6604AAHA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6604AAHA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6604AAHA+ ?
You can fill out our help required form which you can use to request a quote for MAX6604AAHA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.