Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 300kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
DC/DC CONTROLLER, BUCK, 300KHZ, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX651ESA+?
Additional datasheets, footprints and schematics for MAX651ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX651ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX651ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX651ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX651ESA+ fall under?
The MAX651ESA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX651ESA+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX651ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX651ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX651ESA+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX651ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX651ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX651ESA+?
You can fill out our help required form which you can use to request a quote for MAX651ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.